Lite-On Electronics, Inc. LED Indication - Discrete LTL-307YLC

Description
Yellow 588nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1953-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1953-ND
LED Indication - Discrete 160-1953-ND
Yellow 588nm LED Indication - Discrete 1.8V Radial

Yellow 588nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-307YLC
924457-LTL-307YLC
LED Indication - Discrete - LTL-307YLC 924457-LTL-307YLC
Manufacturer: Lite-On Inc. Win Source Part Number: 924457-LTL-307YLC Features: Yellow 588nm LED Indication - Discrete 1.8V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTL-307 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: LTL-307YLC-ND, LTL307YLC, 160-1953

Manufacturer: Lite-On Inc.
Win Source Part Number: 924457-LTL-307YLC
Features: Yellow 588nm LED Indication - Discrete 1.8V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: LTL-307
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTL-307YLC-ND, LTL307YLC, 160-1953

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307YLC
Standard LEDs - Through Hole LTL-307YLC
Standard LEDs - Through Hole Yellow Diffused

Standard LEDs - Through Hole Yellow Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1953-ND 924457-LTL-307YLC LTL-307YLC
Product Name LED Indication - Discrete LED Indication - Discrete - LTL-307YLC Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers