Lite-On USA International Inc. LED Indication - Discrete LTL-307P

Description
Red 657nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 657nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1707-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1707-ND
LED Indication - Discrete 160-1707-ND
Red 657nm LED Indication - Discrete 2.1V Radial

Red 657nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 1278393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTL-307P LED

Lite-On LTL-307P LED

Supplier's Site
LEDs - 1278393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTL-307P LED

Lite-On LTL-307P LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307P
Standard LEDs - Through Hole LTL-307P
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1707-ND 1278393 1278393P LTL-307P
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: Radial 5.85 (dia.) x 8.6mm
LED Type Red Red; Red
Peak Wavelength 697 nm (6970 Å) 595 nm (5950 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details