Lite-On Electronics, Inc. LED Indication - Discrete LTL-307GLC

Description
Green 569nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1951-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1951-ND
LED Indication - Discrete 160-1951-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307GLC
Standard LEDs - Through Hole LTL-307GLC
Standard LEDs - Through Hole Green Diffused

Standard LEDs - Through Hole Green Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1951-ND LTL-307GLC
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2CYK14W-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details