Lite-On Electronics, Inc. LED Indication - Discrete LTL-307GE

Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1702-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1702-ND
LED Indication - Discrete 160-1702-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307GE
Standard LEDs - Through Hole LTL-307GE
Standard LEDs - Through Hole Green Transparent

Standard LEDs - Through Hole Green Transparent

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1702-ND LTL-307GE
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTACT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details