Lite-On Electronics, Inc. LED Indication - Discrete - LTL-307ELC LTL-307ELC

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209364-LTL-307ELC Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3.7mcd Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 8.60mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209364-LTL-307ELC Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3.7mcd Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 8.60mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-307ELC
1209364-LTL-307ELC
LED Indication - Discrete - LTL-307ELC 1209364-LTL-307ELC
Manufacturer: Lite-On Inc. Win Source Part Number: 1209364-LTL-307ELC Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3.7mcd Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 8.60mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209364-LTL-307ELC
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Configuration: Standard
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3.7mcd
Current - Test: 20mA
Wavelength - Dominant: 623nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: Radial
Height (Maximum): 8.60mm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307ELC
Standard LEDs - Through Hole LTL-307ELC
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209364-LTL-307ELC LTL-307ELC
Product Name LED Indication - Discrete - LTL-307ELC Standard LEDs - Through Hole
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details