Lite-On Electronics, Inc. LED Indication - Discrete LTL-307AE

Description
Amber 602nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 602nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1950-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1950-ND
LED Indication - Discrete 160-1950-ND
Amber 602nm LED Indication - Discrete 2.1V Radial

Amber 602nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1950-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XCMDK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details