Lite-On Electronics, Inc. LED Indication - Discrete LTL-307A

Description
Amber 602nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 602nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1949-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1949-ND
LED Indication - Discrete 160-1949-ND
Amber 602nm LED Indication - Discrete 2.1V Radial

Amber 602nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-307A
Standard LEDs - Through Hole LTL-307A
Standard LEDs - Through Hole Amber Diffused

Standard LEDs - Through Hole Amber Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1949-ND LTL-307A
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZFBB79WTR-ND - DigiKey
Specs
LED Package: 1507 (3718 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details