Lite-On Electronics, Inc. LED Indication - Discrete LTL-2R3VSKNT

Description
Yellow 587nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1504-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1504-ND
LED Indication - Discrete 160-1504-ND
Yellow 587nm LED Indication - Discrete 2V Radial

Yellow 587nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1504-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details