Lite-On Electronics, Inc. LED Indication - Discrete LTL-2R3VRKNT

Description
Red 631nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1498-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1498-ND
LED Indication - Discrete 160-1498-ND
Red 631nm LED Indication - Discrete 1.9V Radial

Red 631nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1498-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Led, 3W, Aveon, Wrm Wht, 153Lm; Product Range Broadcom - 36AJ8253 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details