Lite-On Electronics, Inc. LED Indication - Discrete LTL-2R3VHKNT

Description
Red 618nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 618nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1500-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1500-ND
LED Indication - Discrete 160-1500-ND
Red 618nm LED Indication - Discrete 2V Radial

Red 618nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1500-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3590EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers