Lite-On Electronics, Inc. LED Indication - Discrete LTL-2R3VAKNT

Description
Red-Orange 615nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1501-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1501-ND
LED Indication - Discrete 160-1501-ND
Red-Orange 615nm LED Indication - Discrete 2V Radial

Red-Orange 615nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1501-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details