Lite-On Electronics, Inc. LED Indication - Discrete LTL-2H3VYKNT

Description
Amber 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1676-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1676-ND
LED Indication - Discrete 160-1676-ND
Amber 592nm LED Indication - Discrete 2V Radial

Amber 592nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1676-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers