Lite-On Electronics, Inc. LED Indication - Discrete LTL-2H3VSKNT

Description
Yellow 587nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1675-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1675-ND
LED Indication - Discrete 160-1675-ND
Yellow 587nm LED Indication - Discrete 2V Radial

Yellow 587nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1675-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series side view chip LED - SML-A12D8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers