Lite-On Electronics, Inc. LED Indication - Discrete LTL-2H3VAKNT

Description
Red-Orange 615nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1671-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1671-ND
LED Indication - Discrete 160-1671-ND
Red-Orange 615nm LED Indication - Discrete 2V Radial

Red-Orange 615nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1671-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details