Lite-On Electronics, Inc. LED Indication - Discrete LTL-293SJW

Description
Green, Red 569nm Green, 638nm Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial
Request a Quote Datasheet
Description
Green, Red 569nm Green, 638nm Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1038-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1038-ND
LED Indication - Discrete 160-1038-ND
Green, Red 569nm Green, 638nm Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial

Green, Red 569nm Green, 638nm Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331815-LTL-293SJW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331815-LTL-293SJW
Optoelectronics - LED Indication - Discrete 1331815-LTL-293SJW
Manufacturer: Lite-On Inc. Win Source Part Number: 1331815-LTL-293SJW Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Standard Package: 1,000 Mounting: Through Hole Configuration: Bidirectional Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Green, 90mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 1.8V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 569nm Green, 638nm Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 8.60mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LTL293SJW,Q1167468,1 60-1038,LT1038 Base Product Number: LTL-293 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331815-LTL-293SJW
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Bidirectional
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd Green, 90mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 1.8V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 569nm Green, 638nm Red
Wavelength - Peak: 565nm Green, 660nm Red
Height (Max): 8.60mm
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LTL293SJW,Q1167468,160-1038,LT1038
Base Product Number: LTL-293
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTL-293SJW - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTL-293SJW
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTL-293SJW
20mA 白色透镜 Red,Green-yellow 60° 5mm圆形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS

20mA 白色透镜 Red,Green-yellow 60° 5mm圆形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-293SJW
Standard LEDs - Through Hole LTL-293SJW
Standard LEDs - Through Hole RED GREEN DUAL COLOR

Standard LEDs - Through Hole RED GREEN DUAL COLOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1038-ND 1331815-LTL-293SJW LTL-293SJW LTL-293SJW
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - Through Hole
LED Package: Radial
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Yellow; Green; Red,Green-yellow
Peak Wavelength 565 to 660 nm (5650 to 6600 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 40 to 90 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-XZCFBB53W-1VFDKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details