Lite-On Electronics, Inc. LED Indication - Discrete LTL-1CHYE

Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1709-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1709-ND
LED Indication - Discrete 160-1709-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-1CHYE
880117-LTL-1CHYE
LED Indication - Discrete - LTL-1CHYE 880117-LTL-1CHYE
Manufacturer: Lite-On Inc. Win Source Part Number: 880117-LTL-1CHYE Features: Yellow 588nm LED Indication - Discrete 2.1V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTL-1 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1709, LTL1CHYE

Manufacturer: Lite-On Inc.
Win Source Part Number: 880117-LTL-1CHYE
Features: Yellow 588nm LED Indication - Discrete 2.1V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: LTL-1
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1709, LTL1CHYE

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHYE
Standard LEDs - Through Hole LTL-1CHYE
Standard LEDs - Through Hole Yellow Transparent

Standard LEDs - Through Hole Yellow Transparent

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1709-ND 880117-LTL-1CHYE LTL-1CHYE
Product Name LED Indication - Discrete LED Indication - Discrete - LTL-1CHYE Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details