Lite-On Electronics, Inc. LED Indication - Discrete - LTL-1CHGE LTL-1CHGE

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209360-LTL-1CHGE Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 45° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 565nm Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3.10mm Dia Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 5.20mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209360-LTL-1CHGE Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 45° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 565nm Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3.10mm Dia Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 5.20mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-1CHGE
1209360-LTL-1CHGE
LED Indication - Discrete - LTL-1CHGE 1209360-LTL-1CHGE
Manufacturer: Lite-On Inc. Win Source Part Number: 1209360-LTL-1CHGE Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 45° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 565nm Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3.10mm Dia Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 5.20mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209360-LTL-1CHGE
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Configuration: Standard
Viewing Angle: 45°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 40mcd
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: Radial
Height (Maximum): 5.20mm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.1V

Buy Now Datasheet
LED Indication - Discrete - 160-1942-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1942-ND
LED Indication - Discrete 160-1942-ND
Green 573nm LED Indication - Discrete 2.1V Radial

Green 573nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHGE
Standard LEDs - Through Hole LTL-1CHGE
Standard LEDs - Through Hole Green Transparent

Standard LEDs - Through Hole Green Transparent

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209360-LTL-1CHGE 160-1942-ND LTL-1CHGE
Product Name LED Indication - Discrete - LTL-1CHGE LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green; Green Green
Peak Wavelength 573 nm (5730 Å) 565 nm (5650 Å)
Viewing Angle 45 degrees 45 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details