Lite-On USA International Inc. LEDs LTL-1CHG

Description
Green LED 3mm Diff 569nm 12.6mcd 60deg
Request a Quote Datasheet
Description
Green LED 3mm Diff 569nm 12.6mcd 60deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED 3mm Diff 569nm 12.6mcd 60deg

Green LED 3mm Diff 569nm 12.6mcd 60deg

Supplier's Site
LED Indication - Discrete - 160-1710-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1710-ND
LED Indication - Discrete 160-1710-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHG
Standard LEDs - Through Hole LTL-1CHG
Standard LEDs - Through Hole Green Diffused

Standard LEDs - Through Hole Green Diffused

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278384 160-1710-ND LTL-1CHG
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Forward Voltage 2.1 volts 2.1 volts
LED Package: Radial
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details