Lite-On Electronics, Inc. LED Indication - Discrete LTL-1CHEE

Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1704-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1704-ND
LED Indication - Discrete 160-1704-ND
Red 625nm LED Indication - Discrete 2V Radial

Red 625nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED; 3mm; red; 5.6÷19mcd; 45°; Front: convex; Pitch: 2.54mm - 456-LTL-1CHEE - Utmel Electronic Limited
Hong Kong, China
LED; 3mm; red; 5.6÷19mcd; 45°; Front: convex; Pitch: 2.54mm
456-LTL-1CHEE
LED; 3mm; red; 5.6÷19mcd; 45°; Front: convex; Pitch: 2.54mm 456-LTL-1CHEE
LED; 3mm; red; 5.6÷19mcd; 45°; Front: convex; Pitch: 2.54mm

LED; 3mm; red; 5.6÷19mcd; 45°; Front: convex; Pitch: 2.54mm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHEE
Standard LEDs - Through Hole LTL-1CHEE
Standard LEDs - Through Hole Red Transparent

Standard LEDs - Through Hole Red Transparent

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1704-ND 456-LTL-1CHEE LTL-1CHEE
Product Name LED Indication - Discrete LED; 3mm; red; 5.6÷19mcd; 45°; Front: convex; Pitch: 2.54mm Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUR56D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details