Lite-On USA International Inc. LED Indication - Discrete LTL-1CHE

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1708-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1708-ND
LED Indication - Discrete 160-1708-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331832-LTL-1CHE - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331832-LTL-1CHE
Optoelectronics - LED Indication - Discrete 1331832-LTL-1CHE
Manufacturer: Lite-On Inc. Win Source Part Number: 1331832-LTL-1CHE Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12.6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Height (Max): 5.20mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 160-1708,LTL1CHE Base Product Number: LTL-1 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331832-LTL-1CHE
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 12.6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 623nm
Wavelength - Peak: 635nm
Height (Max): 5.20mm
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: 160-1708,LTL1CHE
Base Product Number: LTL-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHE
Standard LEDs - Through Hole LTL-1CHE
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1708-ND 1331832-LTL-1CHE LTL-1CHE
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 623 nm (6230 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details