Lite-On Electronics, Inc. LED Indication - Discrete - LTL-1CHAE LTL-1CHAE

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 771512-LTL-1CHAE Packaging: Bulk Mounting Style: Through Hole Color: Amber Package: Radial Viewing Angle: 45° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 29mcd Lens Style/Size: Round with Domed Top, 3.10mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Family Name: LTL-1CHAE Categories: Optoelectronics Height (Maximum): 5.20mm Introduction Date: June 11, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 771512-LTL-1CHAE Packaging: Bulk Mounting Style: Through Hole Color: Amber Package: Radial Viewing Angle: 45° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 29mcd Lens Style/Size: Round with Domed Top, 3.10mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Family Name: LTL-1CHAE Categories: Optoelectronics Height (Maximum): 5.20mm Introduction Date: June 11, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-1CHAE
771512-LTL-1CHAE
LED Indication - Discrete - LTL-1CHAE 771512-LTL-1CHAE
Manufacturer: Lite-On Inc. Win Source Part Number: 771512-LTL-1CHAE Packaging: Bulk Mounting Style: Through Hole Color: Amber Package: Radial Viewing Angle: 45° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 29mcd Lens Style/Size: Round with Domed Top, 3.10mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Family Name: LTL-1CHAE Categories: Optoelectronics Height (Maximum): 5.20mm Introduction Date: June 11, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 771512-LTL-1CHAE
Packaging: Bulk
Mounting Style: Through Hole
Color: Amber
Package: Radial
Viewing Angle: 45°
Lens Color: Amber
Lens Transparency: Clear
Millicandela Rating: 29mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 602nm
Wavelength - Peak: 610nm
Family Name: LTL-1CHAE
Categories: Optoelectronics
Height (Maximum): 5.20mm
Introduction Date: June 11, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 160-1941-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1941-ND
LED Indication - Discrete 160-1941-ND
Amber 602nm LED Indication - Discrete 2.1V Radial

Amber 602nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHAE
Standard LEDs - Through Hole LTL-1CHAE
Standard LEDs - Through Hole Amber Transparent

Standard LEDs - Through Hole Amber Transparent

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 771512-LTL-1CHAE 160-1941-ND LTL-1CHAE
Product Name LED Indication - Discrete - LTL-1CHAE LED Indication - Discrete Standard LEDs - Through Hole
LED Type Amber Amber
Peak Wavelength 602 nm (6020 Å) 610 nm (6100 Å)
Viewing Angle 45 degrees 45 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1161-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details