Lite-On USA International Inc. LED Indication - Discrete LTL-1CHA

Description
Amber 602nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 602nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1940-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1940-ND
LED Indication - Discrete 160-1940-ND
Amber 602nm LED Indication - Discrete 2.1V Radial

Amber 602nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1CHA
Standard LEDs - Through Hole LTL-1CHA
Standard LEDs - Through Hole Amber Diffused

Standard LEDs - Through Hole Amber Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1940-ND LTL-1CHA
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1049-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details