Lite-On Electronics, Inc. LED Indication - Discrete LTL-1BEHJ

Description
LED GRN/ORANGE-RED DIFF 3MM T/H
Request a Quote Datasheet
Description
LED GRN/ORANGE-RED DIFF 3MM T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1938-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1938-ND
LED Indication - Discrete 160-1938-ND
LED GRN/ORANGE-RED DIFF 3MM T/H

LED GRN/ORANGE-RED DIFF 3MM T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-1BEHJ
Standard LEDs - Through Hole LTL-1BEHJ
Standard LEDs - Through Hole Red Orange/Green 621/569nm, 19/19mcd

Standard LEDs - Through Hole Red Orange/Green 621/569nm, 19/19mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1938-ND LTL-1BEHJ
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial - 3 Lead, Formed
LED Type Red; Orange; Green; Multi-Colored
Peak Wavelength 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XLFRS12WVC-ND - DigiKey
Specs
LED Package: Radial
LED Type Pink
Viewing Angle 20 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details