Lite-On Electronics, Inc. LED Indication - Discrete LTL-10CEJ

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL-10CEJ-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL-10CEJ-ND
LED Indication - Discrete LTL-10CEJ-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED Indication - Discrete - LTL-10CEJ - 924456-LTL-10CEJ - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-10CEJ
924456-LTL-10CEJ
LED Indication - Discrete - LTL-10CEJ 924456-LTL-10CEJ
Manufacturer: Lite-On Inc. Win Source Part Number: 924456-LTL-10CEJ Features: Red 623nm LED Indication - Discrete 2V Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: LTL-10 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924456-LTL-10CEJ
Features: Red 623nm LED Indication - Discrete 2V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Family Name: LTL-10
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-10CEJ
Standard LEDs - Through Hole LTL-10CEJ
Standard LEDs - Through Hole White Diffused Red 12.6mcd 623nm

Standard LEDs - Through Hole White Diffused Red 12.6mcd 623nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL-10CEJ-ND 924456-LTL-10CEJ LTL-10CEJ
Product Name LED Indication - Discrete LED Indication - Discrete - LTL-10CEJ Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 72 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1353-2-ND - DigiKey
Specs
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details