Lite-On Electronics, Inc. LED Indication - Discrete - LTJ811G LTJ811G

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206768-LTJ811G Packaging: Tube/Rail Color: Green Mounting: Through Hole Forward Voltage: 2.1V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 20.00mm Current - Test: 20mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 13.50mm Categories: Optoelectronics Status: Active
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206768-LTJ811G Packaging: Tube/Rail Color: Green Mounting: Through Hole Forward Voltage: 2.1V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 20.00mm Current - Test: 20mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 13.50mm Categories: Optoelectronics Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTJ811G
206768-LTJ811G
LED Indication - Discrete - LTJ811G 206768-LTJ811G
Manufacturer: Lite-On Inc. Win Source Part Number: 206768-LTJ811G Packaging: Tube/Rail Color: Green Mounting: Through Hole Forward Voltage: 2.1V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 20.00mm Current - Test: 20mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 13.50mm Categories: Optoelectronics Status: Active

Manufacturer: Lite-On Inc.
Win Source Part Number: 206768-LTJ811G
Packaging: Tube/Rail
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Lens Style/Size: Round with Domed Top, 20.00mm
Current - Test: 20mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 13.50mm
Categories: Optoelectronics
Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 206768-LTJ811G
Product Name LED Indication - Discrete - LTJ811G
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details