Lite-On Electronics, Inc. LED Indication - Discrete LTJ-811Y

Description
"Yellow 569nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Yellow 569nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1027-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1027-ND
LED Indication - Discrete 160-1027-ND
"Yellow 569nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"

"Yellow 569nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTJ-811Y
Standard LEDs - Through Hole LTJ-811Y
Standard LEDs - Through Hole Yel Jumbo 12Pin Dip

Standard LEDs - Through Hole Yel Jumbo 12Pin Dip

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1027-ND LTJ-811Y
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "12-DIP (0.600"", 15.24mm)"
LED Type Yellow
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUGY58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details