Lite-On Electronics, Inc. LED Indication - Discrete LTJ-811G

Description
"Green 588nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Green 588nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1025-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1025-ND
LED Indication - Discrete 160-1025-ND
"Green 588nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"

"Green 588nm LED Indication - Discrete 2.1V 12-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTJ-811G
Standard LEDs - Through Hole LTJ-811G
Standard LEDs - Through Hole Grn Jumbo 12Pin Dip

Standard LEDs - Through Hole Grn Jumbo 12Pin Dip

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1025-ND LTJ-811G
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "12-DIP (0.600"", 15.24mm)"
LED Type Green
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
EXCELED™ series - SLI-343U8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details