The LTH-306-64 is a photointerrupter with snap mounting, designed as a mechanical switch replacement. It features an infrared LED and phototransistor in a single package, with a connector compliant to AMP292145-3 or equivalent. The device operates from -25°C to +85°C and meets RoHS compliance. Absolute maximum ratings include a collector current of 20 mA, collector-emitter voltage of 30 V, and forward current of 50 mA for the internal LED. The output saturation voltage is 0.4 V at 20 mA LED drive current and 0.25 mA collector current. Rise and fall times are 15 μs and 20 μs respectively under specified test conditions.
Transistor Output Slotted Switch Product overview: LTH-306-64 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-306-64 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-306-64 |
| Product Name | Bipolar Transistor |