Lite-On Electronics, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible LTE-302-M

Description
Win Source Part Number: 1072707-LTE-302-M Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA Mounting Type: Through Hole Package / Case: Radial, Side View Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): C5SMF-RJS-CT34QBB2; C503B-ABN-CW0Z0251; C503B-ABN-CX0Y0341; SSL-LX5093IT; SSL-LX5093SRC/DV; SSL-LX5093SGC/BLTE-3 02-M.; LTE-302M; LTE302-M; LTE302M; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTE302M,160-1930,LTE -302-M-ND Base Product Number: LTE-302
Request a Quote Datasheet
Description
Win Source Part Number: 1072707-LTE-302-M Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA Mounting Type: Through Hole Package / Case: Radial, Side View Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): C5SMF-RJS-CT34QBB2; C503B-ABN-CW0Z0251; C503B-ABN-CX0Y0341; SSL-LX5093IT; SSL-LX5093SRC/DV; SSL-LX5093SGC/BLTE-3 02-M.; LTE-302M; LTE302-M; LTE302M; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTE302M,160-1930,LTE -302-M-ND Base Product Number: LTE-302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1072707-LTE-302-M
Optoelectronics - LED Emitters - Infrared, UV, Visible 1072707-LTE-302-M
Win Source Part Number: 1072707-LTE-302-M Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA Mounting Type: Through Hole Package / Case: Radial, Side View Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): C5SMF-RJS-CT34QBB2; C503B-ABN-CW0Z0251; C503B-ABN-CX0Y0341; SSL-LX5093IT; SSL-LX5093SRC/DV; SSL-LX5093SGC/BLTE-3 02-M.; LTE-302M; LTE302-M; LTE302M; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: LTE302M,160-1930,LTE -302-M-ND Base Product Number: LTE-302

Win Source Part Number: 1072707-LTE-302-M
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Side View
Standard Package: 1,000
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.2V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA
Mounting Type: Through Hole
Package / Case: Radial, Side View
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): C5SMF-RJS-CT34QBB2; C503B-ABN-CW0Z0251; C503B-ABN-CX0Y0341; SSL-LX5093IT; SSL-LX5093SRC/DV; SSL-LX5093SGC/BLTE-302-M.; LTE-302M; LTE302-M; LTE302M;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: LTE302M,160-1930,LTE-302-M-ND
Base Product Number: LTE-302

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072707-LTE-302-M
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details