Lite-On Electronics, Inc. Fiber Optic Transmitters - Discrete LTDL-TA50A

Description
Fiber Optic Transmitter 650nm 2.75V ~ 5.25V Connector-less
Request a Quote Datasheet
Description
Fiber Optic Transmitter 650nm 2.75V ~ 5.25V Connector-less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 160-2049-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
160-2049-ND
Fiber Optic Transmitters - Discrete 160-2049-ND
Fiber Optic Transmitter 650nm 2.75V ~ 5.25V Connector-less

Fiber Optic Transmitter 650nm 2.75V ~ 5.25V Connector-less

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 160-2049-ND
Product Name Fiber Optic Transmitters - Discrete
Wavelength 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Data Rate 0.0160 Gbps
Wavelength 640 to 670 nm (6400 to 6700 Å)
Rise Time 30 to 40 ns
View Details
2T46 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, HI POWERED, 0-10VDC -  - Ultra Energy
Specs
Cable Type Single mode
Connector Type ST
Wavelength 1300 nm (13000 Å)
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-10-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
Optical Transmitter for Industrial Applications with ST Port - HFBR-1414PZ - Broadcom Inc.
Specs
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant Plastic
Light Source Light Emitting Diode
Cable Type Multimode
View Details
3 suppliers