Lite-On Electronics, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTA-1000G LTA-1000G

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 879000-LTA-1000G Series: LTA Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Tinted 2.1V 25mA Rectangle with Flat Top 5.08mm x 1.78mm Through Hole Package: Tube Mounting: Through Hole Family Name: LTA-1000 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1067, LTA1000G, Q6397307Z, LT1067
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 879000-LTA-1000G Series: LTA Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Tinted 2.1V 25mA Rectangle with Flat Top 5.08mm x 1.78mm Through Hole Package: Tube Mounting: Through Hole Family Name: LTA-1000 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1067, LTA1000G, Q6397307Z, LT1067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTA-1000G
879000-LTA-1000G
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTA-1000G 879000-LTA-1000G
Manufacturer: Lite-On Inc. Win Source Part Number: 879000-LTA-1000G Series: LTA Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Tinted 2.1V 25mA Rectangle with Flat Top 5.08mm x 1.78mm Through Hole Package: Tube Mounting: Through Hole Family Name: LTA-1000 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1067, LTA1000G, Q6397307Z, LT1067

Manufacturer: Lite-On Inc.
Win Source Part Number: 879000-LTA-1000G
Series: LTA
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Tinted 2.1V 25mA Rectangle with Flat Top 5.08mm x 1.78mm Through Hole
Package: Tube
Mounting: Through Hole
Family Name: LTA-1000
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1067, LTA1000G, Q6397307Z, LT1067

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 879000-LTA-1000G
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTA-1000G
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers