Lite-On Electronics, Inc. PMIC - PMIC - Power Management - Specialized - LSP980825E3A LSP980825E3A

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968574-LSP980825E3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968574-LSP980825E3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LSP980825E3A - 968574-LSP980825E3A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LSP980825E3A
968574-LSP980825E3A
PMIC - PMIC - Power Management - Specialized - LSP980825E3A 968574-LSP980825E3A
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968574-LSP980825E3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968574-LSP980825E3A
Quiescent Current: 3 mA
Accuracy: 2 %
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Max Output Current: 1 A
Nominal Input Voltage: 6.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 968574-LSP980825E3A
Product Name PMIC - PMIC - Power Management - Specialized - LSP980825E3A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTT - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details