Lite-On Electronics, Inc. PMIC - PMIC - Power Management - Specialized - LSP9800D3A LSP9800D3A

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071189-LSP9800D3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071189-LSP9800D3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LSP9800D3A - 1071189-LSP9800D3A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LSP9800D3A
1071189-LSP9800D3A
PMIC - PMIC - Power Management - Specialized - LSP9800D3A 1071189-LSP9800D3A
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071189-LSP9800D3A Quiescent Current: 3 mA Accuracy: 2 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Max Output Current: 1 A Nominal Input Voltage: 6.5 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071189-LSP9800D3A
Quiescent Current: 3 mA
Accuracy: 2 %
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Max Output Current: 1 A
Nominal Input Voltage: 6.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1071189-LSP9800D3A
Product Name PMIC - PMIC - Power Management - Specialized - LSP9800D3A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details