Lite-On Electronics, Inc. PMIC - PMIC - Power Management - Specialized - LSP5523-R8A LSP5523-R8A

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987453-LSP5523-R8A Frequency: 340 kHz Number of Outputs: 1 Output Current: 3 A Efficiency: 93 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Nominal Input Voltage: 27 V
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987453-LSP5523-R8A Frequency: 340 kHz Number of Outputs: 1 Output Current: 3 A Efficiency: 93 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Nominal Input Voltage: 27 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LSP5523-R8A - 987453-LSP5523-R8A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LSP5523-R8A
987453-LSP5523-R8A
PMIC - PMIC - Power Management - Specialized - LSP5523-R8A 987453-LSP5523-R8A
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987453-LSP5523-R8A Frequency: 340 kHz Number of Outputs: 1 Output Current: 3 A Efficiency: 93 % Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Nominal Input Voltage: 27 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987453-LSP5523-R8A
Frequency: 340 kHz
Number of Outputs: 1
Output Current: 3 A
Efficiency: 93 %
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Nominal Input Voltage: 27 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 987453-LSP5523-R8A
Product Name PMIC - PMIC - Power Management - Specialized - LSP5523-R8A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details