Lite-On Electronics, Inc. Display Modules - Display Modules - LED Character and Numeric - LSHD-A103 LSHD-A103

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 724684-LSHD-A103 Packaging: Tube Color: Red Millicandela Rating: 9mcd Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 70mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 724684-LSHD-A103 Packaging: Tube Color: Red Millicandela Rating: 9mcd Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 70mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LSHD-A103 - 724684-LSHD-A103 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LSHD-A103
724684-LSHD-A103
Display Modules - Display Modules - LED Character and Numeric - LSHD-A103 724684-LSHD-A103
Manufacturer: Lite-On Inc. Win Source Part Number: 724684-LSHD-A103 Packaging: Tube Color: Red Millicandela Rating: 9mcd Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 70mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Lite-On Inc.
Win Source Part Number: 724684-LSHD-A103
Packaging: Tube
Color: Red
Millicandela Rating: 9mcd
Current - Test: 20mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 70mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 39
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Voltage - Forward (Vf): 2.1V

Buy Now
LED Character and Numeric - 160-1573-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1573-5-ND
LED Character and Numeric 160-1573-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LSHD-A103
LED Displays & Accessories LSHD-A103
LED Displays & Accessories Red, Low Current 0.3", CCRHD

LED Displays & Accessories Red, Low Current 0.3", CCRHD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 724684-LSHD-A103 160-1573-5-ND LSHD-A103
Product Name Display Modules - Display Modules - LED Character and Numeric - LSHD-A103 LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details