Lite-On Electronics, Inc. LED Color Lighting LOPL-E001C

Description
LED Lighting Color LOPL Cyan 505nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color LOPL Cyan 505nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 160-1776-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
160-1776-2-ND
LED Color Lighting 160-1776-2-ND
LED Lighting Color LOPL Cyan 505nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color LOPL Cyan 505nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1776-2-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details