Lite-On Electronics, Inc. 180W 0.5uA 3.3V SOT-23 Diode and Rectifier L18E3V3CC3-2C

Description
ESD Diode, 180W, 0.5uA, 3.3V, SOT-23, RoHS Product overview: L18E3V3CC3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180W, 0.5uA, 3.3V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180W, 0.5uA, 3.3V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L18E3V3CC3-2C can be used for catalog matching and distributor lookup.
Request a Quote
Description
ESD Diode, 180W, 0.5uA, 3.3V, SOT-23, RoHS Product overview: L18E3V3CC3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180W, 0.5uA, 3.3V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180W, 0.5uA, 3.3V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L18E3V3CC3-2C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
180W 0.5uA 3.3V SOT-23 Diode and Rectifier - 607-L18E3V3CC3-2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180W 0.5uA 3.3V SOT-23 Diode and Rectifier
607-L18E3V3CC3-2C
180W 0.5uA 3.3V SOT-23 Diode and Rectifier 607-L18E3V3CC3-2C
ESD Diode, 180W, 0.5uA, 3.3V, SOT-23, RoHS Product overview: L18E3V3CC3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180W, 0.5uA, 3.3V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180W, 0.5uA, 3.3V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L18E3V3CC3-2C can be used for catalog matching and distributor lookup.

ESD Diode, 180W, 0.5uA, 3.3V, SOT-23, RoHS Product overview: L18E3V3CC3-2C from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180W, 0.5uA, 3.3V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180W, 0.5uA, 3.3V, SOT-23, Diode and Rectifier, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-L18E3V3CC3-2C can be used for catalog matching and distributor lookup.

Supplier's Site
ESD and Circuit Protection - L18E3V3CC3-2C - 962604-L18E3V3CC3-2C - Win Source Electronics
Laguna Hills, CA, United States
ESD and Circuit Protection - L18E3V3CC3-2C
962604-L18E3V3CC3-2C
ESD and Circuit Protection - L18E3V3CC3-2C 962604-L18E3V3CC3-2C
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962604-L18E3V3CC3-2C Clamping Voltage: 9 V Categories: ESD and Circuit Protection Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 500 nA Max Power Dissipation: 180 W

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962604-L18E3V3CC3-2C
Clamping Voltage: 9 V
Categories: ESD and Circuit Protection
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 500 nA
Max Power Dissipation: 180 W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 607-L18E3V3CC3-2C 962604-L18E3V3CC3-2C
Product Name 180W 0.5uA 3.3V SOT-23 Diode and Rectifier ESD and Circuit Protection - L18E3V3CC3-2C
Unlock Full Specs
to access all available technical data