IC ENCODER/DECODER IRDA 16-QFN Product overview: HSDL-7002 from LITEON is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HSDL-7002 can be used for catalog matching and distributor lookup.
Manufacturer: Lite-On Inc.
Win Source Part Number: 001711-HSDL-7002
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Applications: Fax, Modems, Pagers
Mounting: SMD (SMT)
Family Name: HSDL-7002
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QFN-EP (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): HSDL-7001;
Introduction Date: September 04, 2007
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ENCODER/DECODER IRDA 16-QFN
IC ENCODER/DECODER IRDA 16-QFN
Infrared Encoder/Decoder IC Fax, Modems, Pagers 16-QFN-EP (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-HSDL-7002 | 001711-HSDL-7002 | HSDL-7002 | HSDL-7002 | HSDL-7002 |
| Product Name | QFN Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - HSDL-7002 | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Infrared Encoder/Decoder | Sample Rate Converter; Sensor Interface | Sample Rate Converter |