IC ENCODER/DECODER IRDA 16-SOIC Product overview: HSDL-7001 from LITEON is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HSDL-7001 can be used for catalog matching and distributor lookup.
Manufacturer: Lite-On Inc.
Win Source Part Number: 001710-HSDL-7001
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Applications: Fax, Modems, Pagers
Mounting: SMD (SMT)
Family Name: HSDL-7001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): HSDL-7002;
Introduction Date: April 05, 2000
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Infrared Encoder/Decoder IC Fax, Modems, Pagers 16-SOIC
IC ENCODER/DECODER IRDA 16-SOIC
IC ENCODER/DECODER IRDA 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-HSDL-7001 | 001710-HSDL-7001 | HSDL-7001 | HSDL-7001 | HSDL-7001 |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - HSDL-7001 | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface | Infrared Encoder/Decoder |