Lite-On Electronics, Inc. Interface - Interface - Encoders, Decoders, Converters - HSDL-7001#100 HSDL-7001#100

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 776202-HSDL-7001#100 Packaging: Reel package Type: Infrared Encoder/Decoder Package: 16-SOIC (0.154", 3.90mm Width) Applications: Fax, Modems, Pagers Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: HSDL-7001 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Introduction Date: April 05, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 776202-HSDL-7001#100 Packaging: Reel package Type: Infrared Encoder/Decoder Package: 16-SOIC (0.154", 3.90mm Width) Applications: Fax, Modems, Pagers Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: HSDL-7001 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Introduction Date: April 05, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - HSDL-7001#100 - 776202-HSDL-7001#100 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - HSDL-7001#100
776202-HSDL-7001#100
Interface - Interface - Encoders, Decoders, Converters - HSDL-7001#100 776202-HSDL-7001#100
Manufacturer: Lite-On Inc. Win Source Part Number: 776202-HSDL-7001#100 Packaging: Reel package Type: Infrared Encoder/Decoder Package: 16-SOIC (0.154", 3.90mm Width) Applications: Fax, Modems, Pagers Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: HSDL-7001 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Introduction Date: April 05, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 776202-HSDL-7001#100
Packaging: Reel package
Type: Infrared Encoder/Decoder
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Fax, Modems, Pagers
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: HSDL-7001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Introduction Date: April 05, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-HSDL-7001#100
Interface Transceiver IC 709-HSDL-7001#100
IC ENCODER/DECODER 3/16 16SOIC Product overview: HSDL-7001#100 from LITEON is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HSDL-7001#100 can be used for catalog matching and distributor lookup.

IC ENCODER/DECODER 3/16 16SOIC Product overview: HSDL-7001#100 from LITEON is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HSDL-7001#100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - HSDL-7001#100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
HSDL-7001#100
Encoders, Decoders, Converters HSDL-7001#100
Infrared Encoder/Decoder IC Fax, Modems, Pagers 16-SOIC

Infrared Encoder/Decoder IC Fax, Modems, Pagers 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - HSDL-7001#100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
HSDL-7001#100
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters HSDL-7001#100
IC ENCODER/DECODER 3/16 16SOIC

IC ENCODER/DECODER 3/16 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 776202-HSDL-7001#100 709-HSDL-7001#100 HSDL-7001#100 HSDL-7001#100
Product Name Interface - Interface - Encoders, Decoders, Converters - HSDL-7001#100 Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Dual buffer/line driver; 3-state - 74AHCT2G241DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers