Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420 HSDL-5420

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068201-HSDL-5420 Packaging: Reel - TR Response Time: 7.5ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 56° Family Name: HSDL-5420 Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-SMD, Z-Bend Introduction Date: June 08, 2006 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068201-HSDL-5420 Packaging: Reel - TR Response Time: 7.5ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 56° Family Name: HSDL-5420 Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-SMD, Z-Bend Introduction Date: June 08, 2006 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420 - 068201-HSDL-5420 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420
068201-HSDL-5420
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420 068201-HSDL-5420
Manufacturer: Lite-On Inc. Win Source Part Number: 068201-HSDL-5420 Packaging: Reel - TR Response Time: 7.5ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 56° Family Name: HSDL-5420 Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-SMD, Z-Bend Introduction Date: June 08, 2006 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Lite-On Inc.
Win Source Part Number: 068201-HSDL-5420
Packaging: Reel - TR
Response Time: 7.5ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 40V
Viewing Angle: 56°
Family Name: HSDL-5420
Wavelength: 875nm
Spectral Range: 770nm to 1000nm
Current - Dark (Typ): 1nA
Active Area: 0.15mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 2-SMD, Z-Bend
Introduction Date: June 08, 2006
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 068201-HSDL-5420
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-5420
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1922524 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers