Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#1L1 HSDL-5400#1L1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001707-HSDL-5400#1L1 Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-DIP (0.100", 2.54mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001707-HSDL-5400#1L1 Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-DIP (0.100", 2.54mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#1L1 - 001707-HSDL-5400#1L1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#1L1
001707-HSDL-5400#1L1
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#1L1 001707-HSDL-5400#1L1
Manufacturer: Lite-On Inc. Win Source Part Number: 001707-HSDL-5400#1L1 Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 40V Viewing Angle: 110° Wavelength: 875nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 2-DIP (0.100", 2.54mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Lite-On Inc.
Win Source Part Number: 001707-HSDL-5400#1L1
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 40V
Viewing Angle: 110°
Wavelength: 875nm
Spectral Range: 770nm to 1000nm
Current - Dark (Typ): 1nA
Active Area: 0.15mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 2-DIP (0.100", 2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 001707-HSDL-5400#1L1
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#1L1
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4464US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 157 mA
IR 0.3000 mA
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers