Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#031 HSDL-5400#031

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 776200-HSDL-5400#031 Series: HSDL-5400 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, Z-Bend Mounting: SMD Diode Type: PIN Viewing Angle: 110° Family Name: HSDL-5400 Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): HSDL-5400#021; HSDL-5400-031; Introduction Date: June 08, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 776200-HSDL-5400#031 Series: HSDL-5400 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, Z-Bend Mounting: SMD Diode Type: PIN Viewing Angle: 110° Family Name: HSDL-5400 Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): HSDL-5400#021; HSDL-5400-031; Introduction Date: June 08, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#031 - 776200-HSDL-5400#031 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#031
776200-HSDL-5400#031
Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#031 776200-HSDL-5400#031
Manufacturer: Lite-On Inc. Win Source Part Number: 776200-HSDL-5400#031 Series: HSDL-5400 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD, Z-Bend Mounting: SMD Diode Type: PIN Viewing Angle: 110° Family Name: HSDL-5400 Wavelength: 875nm Spectral Range: 770nm ~ 1000nm Current - Dark (Typ): 1nA Active Area: 0.15mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): HSDL-5400#021; HSDL-5400-031; Introduction Date: June 08, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 776200-HSDL-5400#031
Series: HSDL-5400
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 2-SMD, Z-Bend
Mounting: SMD
Diode Type: PIN
Viewing Angle: 110°
Family Name: HSDL-5400
Wavelength: 875nm
Spectral Range: 770nm ~ 1000nm
Current - Dark (Typ): 1nA
Active Area: 0.15mm2
Categories: Sensors, Transducers
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): HSDL-5400#021; HSDL-5400-031;
Introduction Date: June 08, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 776200-HSDL-5400#031
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-5400#031
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4963US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details