Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3612-008 HSDL-3612-008

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1043976-HSDL-3612-00 8 Packaging: Reel - TR Size: 12.20mm x 4.21mm x 4.65mm Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1043976-HSDL-3612-00 8 Packaging: Reel - TR Size: 12.20mm x 4.21mm x 4.65mm Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3612-008 - 1043976-HSDL-3612-008 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3612-008
1043976-HSDL-3612-008
IrDA Transceiver Modules - HSDL-3612-008 1043976-HSDL-3612-008
Manufacturer: Lite-On Inc. Win Source Part Number: 1043976-HSDL-3612-00 8 Packaging: Reel - TR Size: 12.20mm x 4.21mm x 4.65mm Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1043976-HSDL-3612-008
Packaging: Reel - TR
Size: 12.20mm x 4.21mm x 4.65mm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1043976-HSDL-3612-008
Product Name IrDA Transceiver Modules - HSDL-3612-008
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 6E Medium Power Front End Module - QPF4750 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details