Microchip Technology, Inc. RF Transceiver ICs - ATSAMR21G17A-MU ATSAMR21G17A-MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862548-ATSAMR21G17A- MU Series: SMART™ SAM R21 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATSAMR21 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862548-ATSAMR21G17A- MU Series: SMART™ SAM R21 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATSAMR21 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21G17A-MU - 862548-ATSAMR21G17A-MU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATSAMR21G17A-MU
862548-ATSAMR21G17A-MU
RF Transceiver ICs - ATSAMR21G17A-MU 862548-ATSAMR21G17A-MU
Manufacturer: Microchip Technology Win Source Part Number: 862548-ATSAMR21G17A- MU Series: SMART™ SAM R21 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATSAMR21 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862548-ATSAMR21G17A-MU
Series: SMART™ SAM R21
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ATSAMR21
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Downers Grove, IL, United States
Zigbee Module
ATSAMR21G17A-MU
Zigbee Module ATSAMR21G17A-MU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - ATSAMR21G17A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATSAMR21G17A-MU
RF and Wireless - RF Transceiver ICs ATSAMR21G17A-MU
IC RF TXRX+MCU ISM>1GHZ 48VFQFN

IC RF TXRX+MCU ISM>1GHZ 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 862548-ATSAMR21G17A-MU ATSAMR21G17A-MU ATSAMR21G17A-MU
Product Name RF Transceiver ICs - ATSAMR21G17A-MU Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -99 dBm -99 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5925 MHz
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 602-1473-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz
View Details
3 suppliers
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details