Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3201#021 HSDL-3201#021

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001700-HSDL-3201#021 Packaging: Reel - TR Size: 8.0mm x 3.0mm x 2.7mm Categories: Sensors, Transducers Alternative Parts (Cross-Reference): TM3201/TR2; RPM871-H14E2A; RPM871-H14; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001700-HSDL-3201#021 Packaging: Reel - TR Size: 8.0mm x 3.0mm x 2.7mm Categories: Sensors, Transducers Alternative Parts (Cross-Reference): TM3201/TR2; RPM871-H14E2A; RPM871-H14; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3201#021 - 001700-HSDL-3201#021 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3201#021
001700-HSDL-3201#021
IrDA Transceiver Modules - HSDL-3201#021 001700-HSDL-3201#021
Manufacturer: Lite-On Inc. Win Source Part Number: 001700-HSDL-3201#021 Packaging: Reel - TR Size: 8.0mm x 3.0mm x 2.7mm Categories: Sensors, Transducers Alternative Parts (Cross-Reference): TM3201/TR2; RPM871-H14E2A; RPM871-H14; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Lite-On Inc.
Win Source Part Number: 001700-HSDL-3201#021
Packaging: Reel - TR
Size: 8.0mm x 3.0mm x 2.7mm
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): TM3201/TR2; RPM871-H14E2A; RPM871-H14;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 001700-HSDL-3201#021
Product Name IrDA Transceiver Modules - HSDL-3201#021
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data