The HSDL-3201 is an infrared transceiver compliant with IrDA Data 1.4 for low-power serial communication at 115.2 kb/s. It is packaged in a surface-mount case measuring 2.5 mm in height, 8.0 mm in width, and 3.0 mm in depth. Operating from a 2.7 V to 3.6 V supply, it provides a constant 32 mA LED drive current and supports LED supply voltages up to 6.0 V. The device features a low shutdown current of 20 nA typical, an integrated EMI shield, and operates from -25°C to 85°C. It is IEC825-1 Class 1 eye safe and RoHS compliant. The transceiver supports 20 cm links to low-power devices and 30 cm links to standard IrDA devices. Pinout and functionality are consistent across the series.
IRDA MOD TXRX 115.2KBPS Product overview: HSDL-3201#018 from LITEON is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-HSDL-3201#018 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 538-HSDL-3201#018 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |