Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3201#001 HSDL-3201#001

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001699-HSDL-3201#001 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.2 Family Name: HSDL-3201 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): TFBS6711-TT3; RPM882-H14; GP2W0110YP0F; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001699-HSDL-3201#001 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.2 Family Name: HSDL-3201 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): TFBS6711-TT3; RPM882-H14; GP2W0110YP0F; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3201#001 - 001699-HSDL-3201#001 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3201#001
001699-HSDL-3201#001
IrDA Transceiver Modules - HSDL-3201#001 001699-HSDL-3201#001
Manufacturer: Lite-On Inc. Win Source Part Number: 001699-HSDL-3201#001 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.2 Family Name: HSDL-3201 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): TFBS6711-TT3; RPM882-H14; GP2W0110YP0F; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 001699-HSDL-3201#001
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 8.0mm x 3.0mm x 2.5mm
Supply Voltage: 2.7 V to 3.6 V
Standards: IrPHY 1.2
Family Name: HSDL-3201
Idle Current, Typ @ 25°C: 100μA
Link Range, Low Power: 30cm
Shutdown: Yes
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C
Alternative Parts (Cross-Reference): TFBS6711-TT3; RPM882-H14; GP2W0110YP0F;
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 001699-HSDL-3201#001
Product Name IrDA Transceiver Modules - HSDL-3201#001
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 150-WBZ451UE-I-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
HumPRC™ Series Remote Control Transceiver Solution - HUM-900-PRC - Linx Technologies
Specs
Device Type Rec-Trans
Applications Long-Range Remote Control, Internet of Things (IoT), Keyless Entry, Bi-Directional Control, Remote Status Monitoring, Industrial Automation
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers