Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3021-021 HSDL-3021-021

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181801-HSDL-3021-02 1 Packaging: Tape and Reel Orientation: Side View Data Rate: 4Mbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 2mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181801-HSDL-3021-02 1 Packaging: Tape and Reel Orientation: Side View Data Rate: 4Mbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 2mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3021-021 - 1181801-HSDL-3021-021 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3021-021
1181801-HSDL-3021-021
IrDA Transceiver Modules - HSDL-3021-021 1181801-HSDL-3021-021
Manufacturer: Lite-On Inc. Win Source Part Number: 1181801-HSDL-3021-02 1 Packaging: Tape and Reel Orientation: Side View Data Rate: 4Mbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 2mA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1181801-HSDL-3021-021
Packaging: Tape and Reel
Orientation: Side View
Data Rate: 4Mbps
Size: 8.0mm x 3.0mm x 2.5mm
Standards: IrDA 1.4
Link Range, Low Power: 50cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Idle Current, Typ at 25°C: 2mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1181801-HSDL-3021-021
Product Name IrDA Transceiver Modules - HSDL-3021-021
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details