Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3005-028 HSDL-3005-028

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181800-HSDL-3005-02 8 Packaging: Tape and Reel Orientation: Top View Data Rate: 115.2kbps (SIR) Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 50μA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181800-HSDL-3005-02 8 Packaging: Tape and Reel Orientation: Top View Data Rate: 115.2kbps (SIR) Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 50μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3005-028 - 1181800-HSDL-3005-028 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3005-028
1181800-HSDL-3005-028
IrDA Transceiver Modules - HSDL-3005-028 1181800-HSDL-3005-028
Manufacturer: Lite-On Inc. Win Source Part Number: 1181800-HSDL-3005-02 8 Packaging: Tape and Reel Orientation: Top View Data Rate: 115.2kbps (SIR) Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 50μA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1181800-HSDL-3005-028
Packaging: Tape and Reel
Orientation: Top View
Data Rate: 115.2kbps (SIR)
Size: 8.0mm x 3.0mm x 2.5mm
Standards: IrDA 1.4
Link Range, Low Power: 50cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Idle Current, Typ at 25°C: 50μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1181800-HSDL-3005-028
Product Name IrDA Transceiver Modules - HSDL-3005-028
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF Transceiver Modules and Modems - 602-1901-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details